Eagle Eye Power Solutions, LLC Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
-53.3VDC, 13A Eagle Eye’s SC-Series small cell power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and options,...
-53.3VDC, 30A Eagle Eye’s SC-Series small cell battery power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and...
-53.3VDC, 37A Eagle Eye small cell power systems provide flexible configurations for DAS and small cell 5G/4G/LTE wireless/telecom base stations. Our small cell equipment is designed to withstand all types...
48/125V DC, 2.5KVA-10KVA Bravo ST is a compact AC to AC inverter with automated by-pass solution providing a pure sine wave AC supply. In conjunction with a DC Power system,...
48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P) The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution.
48V DC, 1.5KVA-3KVA The Media 2i is a piggyback inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact,...
48V DC, 20KVA-75KVA Cabinet The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC...
48V DC, 25KVA-75KVA Rack Mounted The BPC Open Frame Inverter is a ready-made inverter package rated up to 75 kVA capacity and designed to provide a pure sine wave AC...
48V DC, 500VA-1000VA The Y-One is an upscale stand alone inverter providing a pure sine wave AC supply. It is the corner stone of an AC backup solution compatible with...
Up to 192KW -48V DC Output The Cambia C3MK is a 19” modular, configurable high efficiency 1U 48VDC power system with up to three 96% efficient rectifiers (maximum 167A). With...
Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-contro lled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F...
Up to 9KW -48V DC Output with Distribution The Calidad 2U is a 19” rack mountable integrated power system, which provides up to 166 amps at -54VDC with the RM-48-3K...
Up to 9KW -48V DC Output An excellent upgrade for existing cabinets and rack mounted systems, Eagle Eye’s Calidad 1U is a simple, cost-competitive 48V power shelf for telecommunications and...