Eagle Eye Power Solutions, LLC Battery Electrolyte Level Monitor and Sensor ELM-Series

Description
The Eagle Eye ELM-Series Electrolyte Level Monitor is a reliable dual sensor system that monitors the electrolyte level and temperature of individual flooded batteries. Utilizing low-cost, easy to install sensors, the system will alarm on low electrolyte level or higher than normal temperature. The sensors are simply and securely attached, either directly to the jar, or via an optional clip which allows the sensor to be removed and re-used if the jar should require replacement. The ELM-Series battery electrolyte level monitor and sensor is customized to work for any flooded battery system. Each battery system receives (1) ELM-Monitor and the number of sensors per jar / cells. In the condition of a low electrolyte or temperature alarm, the sensors communicate to the system monitor and the system monitor activates a changeover relay output while simultaneously activating the appropriate alarm LED lights. The LED light will indicate either 'low electrolyte level' or 'jar over-temperature'. In the event that four or more jars fall to an alarm level, the monitor will trigger a group alarm in addition to the single jar alarm. The alarm contacts are volt-free and can be made as ‘make-on-alarm’ or ‘fail-safe’ mode (giving warning of a supply failure) and may be linked in to any facilities management or alarm system for remote battery monitoring. LED Indicators For: 1+ Jars Low Level 4+ Jars Low Level 1+ Jars Critical Temperature 4+ Jars Critical Temperature Power Failure The ELM-Series Electrolyte Level Monitor is an easy-to-install battery monitoring solution that does not require completion of site surveys for order. The non-invasive system is applicable to any flooded battery system regardless of voltage and amp-hour. The ELM-Series utilizes commonly available cabling between sensors - allowing easy sourcing of additional materials. The battery electrolyte level monitoring system saves time & money by continuously monitoring electrolyte levels and eliminating the need for scheduled periodic testing & maintenance. Markets that use lead-acid batteries have to perform periodic testing to ensure the battery's life. Hydrometers are one of the most common testing methods - but they can be time-consuming and allow possibilities for errors and safety risks. The ELM-Series is a real-time solution for monitoring battery electrolyte and temperature levels - allowing 24/7 protection. The ELM-Series is commonly used in the power utilities market. The ELM-Series will comply with NERC PRC-005-2 guidelines that require electrolyte level monitoring. When the ELM-Series is integrated with Eagle Eye's stationary battery monitoring systems NERC PRC-005-2 compliance will be met. To learn more about NERC Compliance Solutions please Contact Us today!
Datasheet
Description
The Eagle Eye ELM-Series Electrolyte Level Monitor is a reliable dual sensor system that monitors the electrolyte level and temperature of individual flooded batteries. Utilizing low-cost, easy to install sensors, the system will alarm on low electrolyte level or higher than normal temperature. The sensors are simply and securely attached, either directly to the jar, or via an optional clip which allows the sensor to be removed and re-used if the jar should require replacement. The ELM-Series battery electrolyte level monitor and sensor is customized to work for any flooded battery system. Each battery system receives (1) ELM-Monitor and the number of sensors per jar / cells. In the condition of a low electrolyte or temperature alarm, the sensors communicate to the system monitor and the system monitor activates a changeover relay output while simultaneously activating the appropriate alarm LED lights. The LED light will indicate either 'low electrolyte level' or 'jar over-temperature'. In the event that four or more jars fall to an alarm level, the monitor will trigger a group alarm in addition to the single jar alarm. The alarm contacts are volt-free and can be made as ‘make-on-alarm’ or ‘fail-safe’ mode (giving warning of a supply failure) and may be linked in to any facilities management or alarm system for remote battery monitoring. LED Indicators For: 1+ Jars Low Level 4+ Jars Low Level 1+ Jars Critical Temperature 4+ Jars Critical Temperature Power Failure The ELM-Series Electrolyte Level Monitor is an easy-to-install battery monitoring solution that does not require completion of site surveys for order. The non-invasive system is applicable to any flooded battery system regardless of voltage and amp-hour. The ELM-Series utilizes commonly available cabling between sensors - allowing easy sourcing of additional materials. The battery electrolyte level monitoring system saves time & money by continuously monitoring electrolyte levels and eliminating the need for scheduled periodic testing & maintenance. Markets that use lead-acid batteries have to perform periodic testing to ensure the battery's life. Hydrometers are one of the most common testing methods - but they can be time-consuming and allow possibilities for errors and safety risks. The ELM-Series is a real-time solution for monitoring battery electrolyte and temperature levels - allowing 24/7 protection. The ELM-Series is commonly used in the power utilities market. The ELM-Series will comply with NERC PRC-005-2 guidelines that require electrolyte level monitoring. When the ELM-Series is integrated with Eagle Eye's stationary battery monitoring systems NERC PRC-005-2 compliance will be met. To learn more about NERC Compliance Solutions please Contact Us today!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Electrolyte Level Monitor and Sensor - ELM-Series - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Battery Electrolyte Level Monitor and Sensor
ELM-Series
Battery Electrolyte Level Monitor and Sensor ELM-Series
The Eagle Eye ELM-Series Electrolyte Level Monitor is a reliable dual sensor system that monitors the electrolyte level and temperature of individual flooded batteries. Utilizing low-cost, easy to install sensors, the system will alarm on low electrolyte level or higher than normal temperature. The sensors are simply and securely attached, either directly to the jar, or via an optional clip which allows the sensor to be removed and re-used if the jar should require replacement. The ELM-Series battery electrolyte level monitor and sensor is customized to work for any flooded battery system. Each battery system receives (1) ELM-Monitor and the number of sensors per jar / cells. In the condition of a low electrolyte or temperature alarm, the sensors communicate to the system monitor and the system monitor activates a changeover relay output while simultaneously activating the appropriate alarm LED lights. The LED light will indicate either 'low electrolyte level' or 'jar over-temperature'. In the event that four or more jars fall to an alarm level, the monitor will trigger a group alarm in addition to the single jar alarm. The alarm contacts are volt-free and can be made as ‘make-on-alarm’ or ‘fail-safe’ mode (giving warning of a supply failure) and may be linked in to any facilities management or alarm system for remote battery monitoring. LED Indicators For: 1+ Jars Low Level 4+ Jars Low Level 1+ Jars Critical Temperature 4+ Jars Critical Temperature Power Failure The ELM-Series Electrolyte Level Monitor is an easy-to-install battery monitoring solution that does not require completion of site surveys for order. The non-invasive system is applicable to any flooded battery system regardless of voltage and amp-hour. The ELM-Series utilizes commonly available cabling between sensors - allowing easy sourcing of additional materials. The battery electrolyte level monitoring system saves time & money by continuously monitoring electrolyte levels and eliminating the need for scheduled periodic testing & maintenance. Markets that use lead-acid batteries have to perform periodic testing to ensure the battery's life. Hydrometers are one of the most common testing methods - but they can be time-consuming and allow possibilities for errors and safety risks. The ELM-Series is a real-time solution for monitoring battery electrolyte and temperature levels - allowing 24/7 protection. The ELM-Series is commonly used in the power utilities market. The ELM-Series will comply with NERC PRC-005-2 guidelines that require electrolyte level monitoring. When the ELM-Series is integrated with Eagle Eye's stationary battery monitoring systems NERC PRC-005-2 compliance will be met. To learn more about NERC Compliance Solutions please Contact Us today!

The Eagle Eye ELM-Series Electrolyte Level Monitor is a reliable dual sensor system that monitors the electrolyte level and temperature of individual flooded batteries. Utilizing low-cost, easy to install sensors, the system will alarm on low electrolyte level or higher than normal temperature. The sensors are simply and securely attached, either directly to the jar, or via an optional clip which allows the sensor to be removed and re-used if the jar should require replacement. The ELM-Series battery electrolyte level monitor and sensor is customized to work for any flooded battery system. Each battery system receives (1) ELM-Monitor and the number of sensors per jar / cells.

In the condition of a low electrolyte or temperature alarm, the sensors communicate to the system monitor and the system monitor activates a changeover relay output while simultaneously activating the appropriate alarm LED lights. The LED light will indicate either 'low electrolyte level' or 'jar over-temperature'. In the event that four or more jars fall to an alarm level, the monitor will trigger a group alarm in addition to the single jar alarm. The alarm contacts are volt-free and can be made as ‘make-on-alarm’ or ‘fail-safe’ mode (giving warning of a supply failure) and may be linked in to any facilities management or alarm system for remote battery monitoring.

LED Indicators For:

  • 1+ Jars Low Level
  • 4+ Jars Low Level
  • 1+ Jars Critical Temperature
  • 4+ Jars Critical Temperature
  • Power Failure

The ELM-Series Electrolyte Level Monitor is an easy-to-install battery monitoring solution that does not require completion of site surveys for order. The non-invasive system is applicable to any flooded battery system regardless of voltage and amp-hour. The ELM-Series utilizes commonly available cabling between sensors - allowing easy sourcing of additional materials. The battery electrolyte level monitoring system saves time & money by continuously monitoring electrolyte levels and eliminating the need for scheduled periodic testing & maintenance. Markets that use lead-acid batteries have to perform periodic testing to ensure the battery's life. Hydrometers are one of the most common testing methods - but they can be time-consuming and allow possibilities for errors and safety risks. The ELM-Series is a real-time solution for monitoring battery electrolyte and temperature levels - allowing 24/7 protection.

The ELM-Series is commonly used in the power utilities market. The ELM-Series will comply with NERC PRC-005-2 guidelines that require electrolyte level monitoring. When the ELM-Series is integrated with Eagle Eye's stationary battery monitoring systems NERC PRC-005-2 compliance will be met. To learn more about NERC Compliance Solutions please Contact Us today!

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Battery Monitors and Testers
Product Number ELM-Series
Product Name Battery Electrolyte Level Monitor and Sensor
Form Factor CabinetRack
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - SLE950510433WLPXTSA1-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
PMIC - Battery Management - MAX6781LTC+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details