Eagle Eye Power Solutions, LLC Datasheets for Power Rectifiers
Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power system devices.
Power Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| -53.3VDC, 13A Eagle Eye’s SC-Series small cell power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and options,... | |
| -53.3VDC, 30A Eagle Eye’s SC-Series small cell battery power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and... | |
| -53.3VDC, 37A Eagle Eye small cell power systems provide flexible configurations for DAS and small cell 5G/4G/LTE wireless/telecom base stations. Our small cell equipment is designed to withstand all types... | |
| Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-contro lled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F... |