Eagle Eye Power Solutions, LLC Portable Battery Tester IBEX-PRO

Description
Eagle Eye's IBEX-Pro battery testing kit is an affordable portable testing solution that offers battery management software and numerous accessories to offer a complete battery testing package. The IBEX-Pro accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX-Pro is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more. The IBEX-Pro Battery Testing Kit includes Exmons Pro comprehensive diagnostic software. Exmons Pro software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensure the integrity of your backup battery systems. Exmons is easy-to-use and offers customization to meet any company's report generating needs. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. Save up to 600 measurement results and four alarm settings with the IBEX-Pro. (The similar IBEX-1000 battery testing kit offers less accessories and testing probes.) The IBEX-Pro Battery Testing Kit includes: IBEX-Pro Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag Shunt (50mV/50A, 1mω, 1.0 Class) Spare 4-Pin Test Lead Tips Spare Li-ion Battery IR Printing Capability IR Thermal Printer Paper Rolls for IR Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads Clip Type Probe Temperature Probe USB Cable to upload to a PC Serial Comm Excel Software Exmons Pro 2005 Diagnosis Software Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-Pro User Manual Ensure you are testing per IEEE standards. The IBEX-1000 Pro meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications." Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Pro portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing Kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.
Datasheet
Description
Eagle Eye's IBEX-Pro battery testing kit is an affordable portable testing solution that offers battery management software and numerous accessories to offer a complete battery testing package. The IBEX-Pro accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX-Pro is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more. The IBEX-Pro Battery Testing Kit includes Exmons Pro comprehensive diagnostic software. Exmons Pro software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensure the integrity of your backup battery systems. Exmons is easy-to-use and offers customization to meet any company's report generating needs. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. Save up to 600 measurement results and four alarm settings with the IBEX-Pro. (The similar IBEX-1000 battery testing kit offers less accessories and testing probes.) The IBEX-Pro Battery Testing Kit includes: IBEX-Pro Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag Shunt (50mV/50A, 1mω, 1.0 Class) Spare 4-Pin Test Lead Tips Spare Li-ion Battery IR Printing Capability IR Thermal Printer Paper Rolls for IR Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads Clip Type Probe Temperature Probe USB Cable to upload to a PC Serial Comm Excel Software Exmons Pro 2005 Diagnosis Software Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-Pro User Manual Ensure you are testing per IEEE standards. The IBEX-1000 Pro meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications." Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Pro portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing Kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Battery Tester - IBEX-PRO - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Portable Battery Tester
IBEX-PRO
Portable Battery Tester IBEX-PRO
Eagle Eye's IBEX-Pro battery testing kit is an affordable portable testing solution that offers battery management software and numerous accessories to offer a complete battery testing package. The IBEX-Pro accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX-Pro is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more. The IBEX-Pro Battery Testing Kit includes Exmons Pro comprehensive diagnostic software. Exmons Pro software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensure the integrity of your backup battery systems. Exmons is easy-to-use and offers customization to meet any company's report generating needs. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. Save up to 600 measurement results and four alarm settings with the IBEX-Pro. (The similar IBEX-1000 battery testing kit offers less accessories and testing probes.) The IBEX-Pro Battery Testing Kit includes: IBEX-Pro Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag Shunt (50mV/50A, 1mω, 1.0 Class) Spare 4-Pin Test Lead Tips Spare Li-ion Battery IR Printing Capability IR Thermal Printer Paper Rolls for IR Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads Clip Type Probe Temperature Probe USB Cable to upload to a PC Serial Comm Excel Software Exmons Pro 2005 Diagnosis Software Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-Pro User Manual Ensure you are testing per IEEE standards. The IBEX-1000 Pro meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications." Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Pro portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing Kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.

Eagle Eye's IBEX-Pro battery testing kit is an affordable portable testing solution that offers battery management software and numerous accessories to offer a complete battery testing package. The IBEX-Pro accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX-Pro is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more.

The IBEX-Pro Battery Testing Kit includes Exmons Pro comprehensive diagnostic software. Exmons Pro software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensure the integrity of your backup battery systems. Exmons is easy-to-use and offers customization to meet any company's report generating needs.

The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. Save up to 600 measurement results and four alarm settings with the IBEX-Pro. (The similar IBEX-1000 battery testing kit offers less accessories and testing probes.)

The IBEX-Pro Battery Testing Kit includes:

  • IBEX-Pro Body
  • Li-Ion Battery Inside Body
  • Soft Poly-Vinyl Bag
  • Shunt (50mV/50A, 1mΩ, 1.0 Class)
  • Spare 4-Pin Test Lead Tips
  • Spare Li-ion Battery
  • IR Printing Capability
  • IR Thermal Printer
  • Paper Rolls for IR Printer
  • 220V AC Standard Charger for IR Printer
  • 4-Pin Test Leads
  • Clip Type Probe
  • Temperature Probe
  • USB Cable to upload to a PC
  • Serial Comm Excel Software
  • Exmons Pro 2005 Diagnosis Software
  • Standard Charger (100 to 240 VAC)
  • Hard Plastic Carrying Case
  • IBEX-Pro User Manual

Ensure you are testing per IEEE standards. The IBEX-1000 Pro meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications."

Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Pro portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program.

If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing Kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Battery Monitors and Testers
Product Number IBEX-PRO
Product Name Portable Battery Tester
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - 448-TLE9016DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
PMIC - Battery Management - MAX6431CHUS - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details