Eagle Eye Power Solutions, LLC Datasheets for Battery Chargers

Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.


Battery Chargers: Learn more

Product Name Notes
Product Description The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or...
The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and...
The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs)...
The Eagle Eye LB-1000 is a complete solution for daily battery maintenance. It offers three complete solutions: battery charger, battery discharger and battery activator. All of these functions in one...