Eagle Eye Power Solutions, LLC Datasheets for DC Power Systems
DC power systems provide continuous DC power through multiple outputs. Most DC power systems include a battery backup, temperature compensation, and other features.
DC Power Systems: Learn more
| Product Name | Notes |
|---|---|
| -53.3VDC, 13A Eagle Eye’s SC-Series small cell power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and options,... | |
| -53.3VDC, 30A Eagle Eye’s SC-Series small cell battery power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and... | |
| -53.3VDC, 37A Eagle Eye small cell power systems provide flexible configurations for DAS and small cell 5G/4G/LTE wireless/telecom base stations. Our small cell equipment is designed to withstand all types... | |
| Up to 192KW -48V DC Output The Cambia C3MK is a 19” modular, configurable high efficiency 1U 48VDC power system with up to three 96% efficient rectifiers (maximum 167A). With... | |
| Up to 9KW -48V DC Output with Distribution The Calidad 2U is a 19” rack mountable integrated power system, which provides up to 166 amps at -54VDC with the RM-48-3K... | |
| Up to 9KW -48V DC Output An excellent upgrade for existing cabinets and rack mounted systems, Eagle Eye’s Calidad 1U is a simple, cost-competitive 48V power shelf for telecommunications and... |