Eagle Eye Power Solutions, LLC Constant Current DC Load Banks LB-48-100-CC

Description
The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load banks with reliability and ease of use in mind. The intelligent technology allows a constant current discharge without the need for any adjustments during the test. The LB-Series is used in a variety of industries including utilities, telecommunications, UPS, motive power / forklifts, transportation, CATV, and many more. Eagle Eye’s Constant Current DC Load Banks are user-friendly and cost-effective for continuous DC load testing. Easily begin the test by programming the load test parameters with the keypad. The LB-Series Constant Current Load Banks have an LED display for voltage, current & test duration. The LB-Series CC models will automatically adjust the current during the discharge test. Previously used parameters are automatically saved after powering off the machine. The load banks have three settings to auto-stop the discharge: ‘Test Time’, ‘End Voltage’ & ‘Exceed Capacity’. In addition, an alarm will sound and end the discharge in the event of overheating, an abnormal disconnection of the battery, or if improper polarity is detected. The equipped cooling fans continue to run automatically after each discharge test to ensure maximum heat protection and prevent overheating.
Datasheet
Description
The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load banks with reliability and ease of use in mind. The intelligent technology allows a constant current discharge without the need for any adjustments during the test. The LB-Series is used in a variety of industries including utilities, telecommunications, UPS, motive power / forklifts, transportation, CATV, and many more. Eagle Eye’s Constant Current DC Load Banks are user-friendly and cost-effective for continuous DC load testing. Easily begin the test by programming the load test parameters with the keypad. The LB-Series Constant Current Load Banks have an LED display for voltage, current & test duration. The LB-Series CC models will automatically adjust the current during the discharge test. Previously used parameters are automatically saved after powering off the machine. The load banks have three settings to auto-stop the discharge: ‘Test Time’, ‘End Voltage’ & ‘Exceed Capacity’. In addition, an alarm will sound and end the discharge in the event of overheating, an abnormal disconnection of the battery, or if improper polarity is detected. The equipped cooling fans continue to run automatically after each discharge test to ensure maximum heat protection and prevent overheating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current DC Load Banks - LB-48-100-CC - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Constant Current DC Load Banks
LB-48-100-CC
Constant Current DC Load Banks LB-48-100-CC
The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load banks with reliability and ease of use in mind. The intelligent technology allows a constant current discharge without the need for any adjustments during the test. The LB-Series is used in a variety of industries including utilities, telecommunications, UPS, motive power / forklifts, transportation, CATV, and many more. Eagle Eye’s Constant Current DC Load Banks are user-friendly and cost-effective for continuous DC load testing. Easily begin the test by programming the load test parameters with the keypad. The LB-Series Constant Current Load Banks have an LED display for voltage, current & test duration. The LB-Series CC models will automatically adjust the current during the discharge test. Previously used parameters are automatically saved after powering off the machine. The load banks have three settings to auto-stop the discharge: ‘Test Time’, ‘End Voltage’ & ‘Exceed Capacity’. In addition, an alarm will sound and end the discharge in the event of overheating, an abnormal disconnection of the battery, or if improper polarity is detected. The equipped cooling fans continue to run automatically after each discharge test to ensure maximum heat protection and prevent overheating.

The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load banks with reliability and ease of use in mind. The intelligent technology allows a constant current discharge without the need for any adjustments during the test. The LB-Series is used in a variety of industries including utilities, telecommunications, UPS, motive power / forklifts, transportation, CATV, and many more.

Eagle Eye’s Constant Current DC Load Banks are user-friendly and cost-effective for continuous DC load testing. Easily begin the test by programming the load test parameters with the keypad. The LB-Series Constant Current Load Banks have an LED display for voltage, current & test duration. The LB-Series CC models will automatically adjust the current during the discharge test. Previously used parameters are automatically saved after powering off the machine. The load banks have three settings to auto-stop the discharge: ‘Test Time’, ‘End Voltage’ & ‘Exceed Capacity’. In addition, an alarm will sound and end the discharge in the event of overheating, an abnormal disconnection of the battery, or if improper polarity is detected. The equipped cooling fans continue to run automatically after each discharge test to ensure maximum heat protection and prevent overheating.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Battery Monitors and Testers
Product Number LB-48-100-CC
Product Name Constant Current DC Load Banks
Form Factor Module
Test Capability Charge or Condition
Features Alarm or Alarm Relay
Input Current 100000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - 2312-ACT2802QL-T1028TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers