Kistler Group Surface Strain Sensor 9232A

Description
With its low weight, this tiny piezoelectric sensor is perfect for indirect force measurement on lightweight-structur es Properties: Dimensions (L / B / H) 40 / 17 / 15 mm Connector KIAG 10-32UNF neg. High sensitivity Overload proof
Datasheet
Description
With its low weight, this tiny piezoelectric sensor is perfect for indirect force measurement on lightweight-structur es Properties: Dimensions (L / B / H) 40 / 17 / 15 mm Connector KIAG 10-32UNF neg. High sensitivity Overload proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Strain Sensor - 9232A - Kistler Group
Novi, MI, United States
Surface Strain Sensor
9232A
Surface Strain Sensor 9232A
With its low weight, this tiny piezoelectric sensor is perfect for indirect force measurement on lightweight-structur es Properties: Dimensions (L / B / H) 40 / 17 / 15 mm Connector KIAG 10-32UNF neg. High sensitivity Overload proof

With its low weight, this tiny piezoelectric sensor is perfect for indirect force measurement on lightweight-structures

Properties:

  • Dimensions (L / B / H) 40 / 17 / 15 mm
  • Connector KIAG 10-32UNF neg.
  • High sensitivity
  • Overload proof
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Strain Gauges
Product Number 9232A
Product Name Surface Strain Sensor
Termination Options Leads
Construction Semiconductor
Arrangement Uniaxial
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2042766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 5.12 inch (130 mm)
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.25 inch (31.8 mm)
View Details
Strain gauge 2/120 KY58 - 1-KY58-2/120 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Chain
Specialty Application Stress Analysis / structural testing
View Details
Strain Measuring Pin - 9247A - Kistler Group
Specs
Termination Options Leads
Construction Semiconductor
Arrangement Uniaxial
View Details