Kistler Group Strain Gage Load Cell 4576A

Description
This tension and compression sensor Type 4576A... with its compact construction is designed for heavy-duty use in rough environments as well as for laboratory and test purposes. Measuring ranges from 0 ... 0,5 kN up to 0 ... 200 kN Made of stainless steel Simple mounting Compact size
Datasheet
Description
This tension and compression sensor Type 4576A... with its compact construction is designed for heavy-duty use in rough environments as well as for laboratory and test purposes. Measuring ranges from 0 ... 0,5 kN up to 0 ... 200 kN Made of stainless steel Simple mounting Compact size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Load Cell - 4576A - Kistler Group
Novi, MI, United States
Strain Gage Load Cell
4576A
Strain Gage Load Cell 4576A
This tension and compression sensor Type 4576A... with its compact construction is designed for heavy-duty use in rough environments as well as for laboratory and test purposes. Measuring ranges from 0 ... 0,5 kN up to 0 ... 200 kN Made of stainless steel Simple mounting Compact size

This tension and compression sensor Type 4576A... with its compact construction is designed for heavy-duty use in rough environments as well as for laboratory and test purposes.

Measuring ranges from 0 ... 0,5 kN up to 0 ... 200 kN

Made of stainless steel

Simple mounting

Compact size

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Strain Gauges
Product Number 4576A
Product Name Strain Gage Load Cell
Termination Options Leads
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain gauge 4/120 KY18 - 1-KY18-4/120 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Chain
Specialty Application Stress Analysis / structural testing
View Details
Specs
Termination Options FC/APC
Construction Fiber Optic
Integral Bridge Circuitry None
View Details