Kistler Group Strain Gage Miniature Load Cell 4577A

Description
A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel construction Standardized output signal 1 mV/V
Datasheet
Description
A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel construction Standardized output signal 1 mV/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Miniature Load Cell - 4577A - Kistler Group
Novi, MI, United States
Strain Gage Miniature Load Cell
4577A
Strain Gage Miniature Load Cell 4577A
A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel construction Standardized output signal 1 mV/V

A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges.

Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN

Small size

For static and dynamic measurements

Stainless steel construction

Standardized output signal 1 mV/V

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Strain Gauges
Product Number 4577A
Product Name Strain Gage Miniature Load Cell
Termination Options Leads
Construction Semiconductor
Arrangement Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 129006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details
Strain gauge 3/350E DA13K - 1-DA13K3/350_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Dual; Double linear
Specialty Application Manufacturing transducers
View Details
Surface Strain Sensor - 9232A - Kistler Group
Specs
Termination Options Leads
Construction Semiconductor
Arrangement Uniaxial
View Details