Kistler Group Strain Gage Load Cell 4578A

Description
Load cells for tension and compression Type 4578A... can be used in the laboratory and in industrial environments. Measuring ranges from 0 ... 0,1 kN to 0 ... 10 kN Measuring accuracy better than 0,20 % FSO Stainless steel construction Simple mounting
Datasheet
Description
Load cells for tension and compression Type 4578A... can be used in the laboratory and in industrial environments. Measuring ranges from 0 ... 0,1 kN to 0 ... 10 kN Measuring accuracy better than 0,20 % FSO Stainless steel construction Simple mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Load Cell - 4578A - Kistler Group
Novi, MI, United States
Strain Gage Load Cell
4578A
Strain Gage Load Cell 4578A
Load cells for tension and compression Type 4578A... can be used in the laboratory and in industrial environments. Measuring ranges from 0 ... 0,1 kN to 0 ... 10 kN Measuring accuracy better than 0,20 % FSO Stainless steel construction Simple mounting

Load cells for tension and compression Type 4578A... can be used in the laboratory and in industrial environments.

Measuring ranges from 0 ... 0,1 kN to 0 ... 10 kN Measuring accuracy better than 0,20 % FSO

Stainless steel construction

Simple mounting

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Strain Gauges
Product Number 4578A
Product Name Strain Gage Load Cell
Termination Options Leads
Construction Semiconductor
Arrangement Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 120064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.4000 inch (10.16 mm)
Nominal Resistance 700Ω
View Details
Strain gauge 6/350A LY17 - 1-LY17-6/350A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gage Load Cell - 4579A - Kistler Group
Specs
Termination Options Leads
Construction Semiconductor
Arrangement Diaphragm
View Details