Kistler Group Strain Measuring Pin 9247A

Description
Measures forces of almost any size indirectly though strain. Preloaded for measurement of tensile as well as compression forces, can be mounted at virtually any depth in the structure.
Datasheet
Description
Measures forces of almost any size indirectly though strain. Preloaded for measurement of tensile as well as compression forces, can be mounted at virtually any depth in the structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Measuring Pin - 9247A - Kistler Group
Novi, MI, United States
Strain Measuring Pin
9247A
Strain Measuring Pin 9247A
Measures forces of almost any size indirectly though strain. Preloaded for measurement of tensile as well as compression forces, can be mounted at virtually any depth in the structure.

Measures forces of almost any size indirectly though strain. Preloaded for measurement of tensile as well as compression forces, can be mounted at virtually any depth in the structure.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Strain Gauges
Product Number 9247A
Product Name Strain Measuring Pin
Termination Options Leads
Construction Semiconductor
Arrangement Uniaxial
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 3/350 DY18 - 1-DY18-3/350 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Dual; Double linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 2236472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.1252 inch (3.18 mm)
Carrier Width 0.1799 inch (4.57 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 5880-KFH-1.5-120-C1-11L3M3R-ND - DigiKey
Specs
Arrangement Linear
Operating Temperature 14 to 311 F (-10 to 155 C)
View Details
2 suppliers