Kistler Group Strain Gage Load Cell 4579A

Description
Load cells for tension and compression Type 4579A... can be used in the laboratory and in industrial Environments Measuring ranges from 0 ... 20 kN to 0 ... 500 kN Measuring accuracy better than 0,20 % FSO Stainless steel construction Simple mounting
Datasheet
Description
Load cells for tension and compression Type 4579A... can be used in the laboratory and in industrial Environments Measuring ranges from 0 ... 20 kN to 0 ... 500 kN Measuring accuracy better than 0,20 % FSO Stainless steel construction Simple mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Load Cell - 4579A - Kistler Group
Novi, MI, United States
Strain Gage Load Cell
4579A
Strain Gage Load Cell 4579A
Load cells for tension and compression Type 4579A... can be used in the laboratory and in industrial Environments Measuring ranges from 0 ... 20 kN to 0 ... 500 kN Measuring accuracy better than 0,20 % FSO Stainless steel construction Simple mounting

Load cells for tension and compression Type 4579A... can be used in the laboratory and in industrial Environments

Measuring ranges from 0 ... 20 kN to 0 ... 500 kN Measuring accuracy better than 0,20 % FSO

Stainless steel construction

Simple mounting

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Strain Gauges
Product Number 4579A
Product Name Strain Gage Load Cell
Termination Options Leads
Construction Semiconductor
Arrangement Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 1.5/120 LY26 - 1-LY26-1.5/120 - Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 134199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.25 inch (133 mm)
Nominal Resistance 1100Ω
View Details
350-ohm Strain Transducer - ST350 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Termination Options Leads
Construction Electrical Resistance
Arrangement Uniaxial
View Details