Proto® Industrial Tools CHISEL J761/4S2

Description
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 5/32 INCH BLADE WIDTH 5/32 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.06 LB BLADE SIZE - FRACTIONAL J761/4S2
Datasheet
Description
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 5/32 INCH BLADE WIDTH 5/32 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.06 LB BLADE SIZE - FRACTIONAL J761/4S2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHISEL - J761/4S2 - Proto® Industrial Tools
New Britain, CT, USA
CHISEL
J761/4S2
CHISEL J761/4S2
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 5/32 INCH BLADE WIDTH 5/32 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.06 LB BLADE SIZE - FRACTIONAL J761/4S2
  • CUTTING TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 1/2 INCH OVERALL LENGTH
  • 5/32 INCH BLADE WIDTH
  • 5/32 BLADE WIDTH - FRACTIONAL
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • DIAMOND POINT END SHAPE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.06 LB
  • BLADE SIZE - FRACTIONAL J761/4S2
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J761/4S2
Product Name CHISEL
Unlock Full Specs
to access all available technical data

Similar Products

Chisel - C-120 - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Chisel - 48-62-3015 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details