Proto® Industrial Tools
CHISEL
J86A1/2S2
-
Proto® Industrial Tools
-
Proto® Industrial Tools
Description
COLD, CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
6 3/4 INCH OVERALL LENGTH
5/8 INCH BLADE WIDTH
5/8 BLADE WIDTH - FRACTIONAL
1/2 INCH SHANK SIZE
HEAT TREATED PROCESS
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 0.37 LB
BLADE SIZE - FRACTIONAL J86A1/2S2
Datasheet
Suppliers
COLD, CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
6 3/4 INCH OVERALL LENGTH
5/8 INCH BLADE WIDTH
5/8 BLADE WIDTH - FRACTIONAL
1/2 INCH SHANK SIZE
HEAT TREATED PROCESS
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 0.37 LB
BLADE SIZE - FRACTIONAL J86A1/2S2
- COLD, CUTTING TYPE
- S2 STEEL MATERIAL
- BLACK OXIDE FINISH
- 6 3/4 INCH OVERALL LENGTH
- 5/8 INCH BLADE WIDTH
- 5/8 BLADE WIDTH - FRACTIONAL
- 1/2 INCH SHANK SIZE
- HEAT TREATED PROCESS
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.410
- WEIGHT 0.37 LB
- BLADE SIZE - FRACTIONAL J86A1/2S2
Supplier's Site
Datasheet
COLD, CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
6 3/4 INCH OVERALL LENGTH
5/8 INCH BLADE WIDTH
5/8 BLADE WIDTH - FRACTIONAL
1/2 INCH SHANK SIZE
HEAT TREATED PROCESS
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 0.37 LB
BLADE SIZE - FRACTIONAL J86A1/2S2
- COLD, CUTTING TYPE
- S2 STEEL MATERIAL
- BLACK OXIDE FINISH
- 6 3/4 INCH OVERALL LENGTH
- 5/8 INCH BLADE WIDTH
- 5/8 BLADE WIDTH - FRACTIONAL
- 1/2 INCH SHANK SIZE
- HEAT TREATED PROCESS
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.410
- WEIGHT 0.37 LB
- BLADE SIZE - FRACTIONAL J86A1/2S2
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Chisels |
Product Number
|
J86A1/2S2 |
Product Name
|
CHISEL |
Unlock Full Specs
to access all available technical data