ITG Electronics, Inc. 2,000uH, 5.5mOhm SMD Transformer TREE0502ABQ027HF

Description
2,000uH, 5.5mOhm SMD Transformer
Datasheet
Description
2,000uH, 5.5mOhm SMD Transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,000uH, 5.5mOhm SMD Transformer - TREE0502ABQ027HF - ITG Electronics, Inc.
Elmsford, NY, USA
2,000uH, 5.5mOhm SMD Transformer
TREE0502ABQ027HF
2,000uH, 5.5mOhm SMD Transformer TREE0502ABQ027HF
2,000uH, 5.5mOhm SMD Transformer

2,000uH, 5.5mOhm SMD Transformer

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Transformers
Product Number TREE0502ABQ027HF
Product Name 2,000uH, 5.5mOhm SMD Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details