ITG Electronics, Inc. 1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer T301214-2

Description
1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer
Datasheet
Description
1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer - T301214-2 - ITG Electronics, Inc.
Elmsford, NY, USA
1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer
T301214-2
1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer T301214-2
1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer

1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Transformers
Product Number T301214-2
Product Name 1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 8-1611470-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 80 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details