ITG Electronics, Inc. 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer T201213-12H-A

Description
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer
Datasheet
Description
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer - T201213-12H-A - ITG Electronics, Inc.
Elmsford, NY, USA
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer
T201213-12H-A
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer T201213-12H-A
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer

1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Transformers
Product Number T201213-12H-A
Product Name 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Step Down Transformers - 1611468-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details