Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
ITG ELECTRONICS, INC.
TREE0502ABQ028HF -- 3,000UH, 6.5MOHM SMD TRANSFORMER
ITG Electronics, Inc.
3,000uH, 6.5mOhm SMD Transformer
TREE0502ABQ028HF
Description
3,000uH, 6.5mOhm SMD Transformer
ITG Electronics, Inc.
Done
Datasheet
Description
3,000uH, 6.5mOhm SMD Transformer
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ITG Electronics, Inc.
Elmsford, NY, USA
3,000uH, 6.5mOhm SMD Transformer
TREE0502ABQ028HF
3,000uH, 6.5mOhm SMD Transformer
TREE0502ABQ028HF
3,000uH, 6.5mOhm SMD Transformer
3,000uH, 6.5mOhm SMD Transformer
Supplier's Site
Datasheet
Technical Specifications
ITG Electronics, Inc.
Product Category
Transformers
Product Number
TREE0502ABQ028HF
Product Name
3,000uH, 6.5mOhm SMD Transformer
Category
Signal
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
SCT4316-0025 | Ring-type current transformer, differential current type A, 25 A AC, size 3 New
Specs
Category
Power
View Details
Qorvo
Balun
QPP0020TR13
Specs
Category
Signal
Other Transformer Types / Applications
Balun
Mounting
Chip Transformer
View Details
TE Connectivity
Current Transformer; Ct Construction Crompton Te Connectivity
5SHT-151
Specs
Operating Frequency
50 to 400 Hz
View Details
Interpower
2000VA Isolation Transformer
82520040
Specs
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details