ITG Electronics, Inc. SMD Balun RF Transformer, 3.5dB Max. B1814-1009

Description
SMD Balun RF Transformer, 3.5dB Max.
Datasheet
Description
SMD Balun RF Transformer, 3.5dB Max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Balun RF Transformer, 3.5dB Max. - B1814-1009 - ITG Electronics, Inc.
Elmsford, NY, USA
SMD Balun RF Transformer, 3.5dB Max.
B1814-1009
SMD Balun RF Transformer, 3.5dB Max. B1814-1009
SMD Balun RF Transformer, 3.5dB Max.

SMD Balun RF Transformer, 3.5dB Max.

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Transformers
Product Number B1814-1009
Product Name SMD Balun RF Transformer, 3.5dB Max.
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details