ITG Electronics, Inc. 1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer T201213-5-A

Description
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer
Datasheet
Description
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer - T201213-5-A - ITG Electronics, Inc.
Elmsford, NY, USA
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer
T201213-5-A
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer T201213-5-A
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer

1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Transformers
Product Number T201213-5-A
Product Name 1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Step Down Transformers - 7-1611468-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details