Schaffner EMC Inc. DC Reactors

Description
The primary purpose of a DC reactor is to smooth the current pulses in DC circuits and to reduce the damaging harmonics on the power line. Schaffner DC reactors, also called DC link reactors or DC chokes, are typically connected to the semiconductors on the DC bus of converters, inverters and variable frequency drives (VFD). Capabilities Phase: single Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Ripple frequency: up to 30 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply
Description
The primary purpose of a DC reactor is to smooth the current pulses in DC circuits and to reduce the damaging harmonics on the power line. Schaffner DC reactors, also called DC link reactors or DC chokes, are typically connected to the semiconductors on the DC bus of converters, inverters and variable frequency drives (VFD). Capabilities Phase: single Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Ripple frequency: up to 30 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Suppliers

Company
Product
Description
Supplier Links
DC Reactors -  - Schaffner EMC Inc.
Edison, NJ, USA
DC Reactors
DC Reactors
The primary purpose of a DC reactor is to smooth the current pulses in DC circuits and to reduce the damaging harmonics on the power line. Schaffner DC reactors, also called DC link reactors or DC chokes, are typically connected to the semiconductors on the DC bus of converters, inverters and variable frequency drives (VFD). Capabilities Phase: single Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Ripple frequency: up to 30 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

The primary purpose of a DC reactor is to smooth the current pulses in DC circuits and to reduce the damaging harmonics on the power line.

Schaffner DC reactors, also called DC link reactors or DC chokes, are typically connected to the semiconductors on the DC bus of converters, inverters and variable frequency drives (VFD).

Capabilities

  • Phase: single
  • Current range: up to 5 kA
  • Short circuit current withstand: up to 50 kA
  • Voltage range: up to 36 kV
  • Ripple frequency: up to 30 kHz
  • Insulation classes: 180 / 200 / 220
  • Protection class: up to IP67 and NEMA 6/6P
  • Cooling methods: AN, AF, WD
  • Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE

Markets

  • Motor drives
  • Mobility
  • Renewables
  • Infrastructure
  • Building technology
  • Factory automation
  • Machinery
  • Power supply
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Line/Load Reactors
Product Name DC Reactors
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 130 A Line Reactor - 1321-3R130-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 3-2432409-2 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details