Schaffner EMC Inc. Line Reactor

Description
A line reactor is an inductor which is wired in series between a power source and a load. Line reactors, also called input AC reactors, are generally used in motor drive applications. The main function of this Schaffner component lies into its current limiting characteristics. Line reactors also reduce the main harmonics, limit the inrush currents and protect variable frequency drives (VFD) and motors. An overall improvement of the true power factor and the quality of the input current waveform can be achieved. Besides many other high demanding functions, Schaffner custom-made line reactors are used as second harmonic filters in traction rolling stock applications. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply
Description
A line reactor is an inductor which is wired in series between a power source and a load. Line reactors, also called input AC reactors, are generally used in motor drive applications. The main function of this Schaffner component lies into its current limiting characteristics. Line reactors also reduce the main harmonics, limit the inrush currents and protect variable frequency drives (VFD) and motors. An overall improvement of the true power factor and the quality of the input current waveform can be achieved. Besides many other high demanding functions, Schaffner custom-made line reactors are used as second harmonic filters in traction rolling stock applications. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Suppliers

Company
Product
Description
Supplier Links
Line Reactor -  - Schaffner EMC Inc.
Edison, NJ, USA
Line Reactor
Line Reactor
A line reactor is an inductor which is wired in series between a power source and a load. Line reactors, also called input AC reactors, are generally used in motor drive applications. The main function of this Schaffner component lies into its current limiting characteristics. Line reactors also reduce the main harmonics, limit the inrush currents and protect variable frequency drives (VFD) and motors. An overall improvement of the true power factor and the quality of the input current waveform can be achieved. Besides many other high demanding functions, Schaffner custom-made line reactors are used as second harmonic filters in traction rolling stock applications. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

A line reactor is an inductor which is wired in series between a power source and a load. Line reactors, also called input AC reactors, are generally used in motor drive applications.

The main function of this Schaffner component lies into its current limiting characteristics. Line reactors also reduce the main harmonics, limit the inrush currents and protect variable frequency drives (VFD) and motors. An overall improvement of the true power factor and the quality of the input current waveform can be achieved. Besides many other high demanding functions, Schaffner custom-made line reactors are used as second harmonic filters in traction rolling stock applications.

Capabilities

  • Phases: 1 and 3
  • Current range: up to 5 kA
  • Short circuit current withstand: up to 50 kA
  • Voltage range: up to 36 kV
  • Fundamental frequency: up to 1 kHz
  • Switching frequency: up to 20 kHz
  • Insulation classes: 180 / 200 / 220
  • Protection class: up to IP67 and NEMA 6/6P
  • Cooling methods: AN, AF, WD
  • Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE

Markets

  • Motor drives
  • Mobility
  • Renewables
  • Infrastructure
  • Building technology
  • Factory automation
  • Machinery
  • Power supply
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Line/Load Reactors
Product Name Line Reactor
Signal Type Single Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 850 A Line Reactor - 1321-3R850-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
Line Reactors - 817680-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details