Schaffner EMC Inc. 3-phase Line Reactor RWK 212

Description
Provision of 4% impedance Reduction of mains harmonics Reduction of commutation notches Protection of motor drive electronics Limitation of inrush currents Improvement of true power factor Frequency : 50 to 60 Hz Impedance : 4 % @ 400 VAC, 50 Hz & rated current Motor power : 1.5 to 830 W Rated Current : 4 to 1100 A THID : appr. 40% Voltage : ≤ 500 V
Datasheet
Description
Provision of 4% impedance Reduction of mains harmonics Reduction of commutation notches Protection of motor drive electronics Limitation of inrush currents Improvement of true power factor Frequency : 50 to 60 Hz Impedance : 4 % @ 400 VAC, 50 Hz & rated current Motor power : 1.5 to 830 W Rated Current : 4 to 1100 A THID : appr. 40% Voltage : ≤ 500 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-phase Line Reactor - RWK 212 - Schaffner EMC Inc.
Edison, NJ, USA
3-phase Line Reactor
RWK 212
3-phase Line Reactor RWK 212
Provision of 4% impedance Reduction of mains harmonics Reduction of commutation notches Protection of motor drive electronics Limitation of inrush currents Improvement of true power factor Frequency : 50 to 60 Hz Impedance : 4 % @ 400 VAC, 50 Hz & rated current Motor power : 1.5 to 830 W Rated Current : 4 to 1100 A THID : appr. 40% Voltage : ≤ 500 V
  • Provision of 4% impedance
  • Reduction of mains harmonics
  • Reduction of commutation notches
  • Protection of motor drive electronics
  • Limitation of inrush currents
  • Improvement of true power factor

Frequency : 50 to 60 Hz
Impedance : 4 % @ 400 VAC, 50 Hz & rated current
Motor power : 1.5 to 830 W
Rated Current : 4 to 1100 A
THID : appr. 40%
Voltage : ≤ 500 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Line/Load Reactors
Product Number RWK 212
Product Name 3-phase Line Reactor
Input Voltage 5000/288 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 4-2432409-4 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 55 A Line Reactor - 1321-3RA55-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details