Schaffner EMC Inc. Load Reactor

Description
Schaffner load reactors work on the AC output side of frequency converters or other sensitive equipment in series to the electrical consumer. Load reactors, also known as output reactors or dv/dt reactors, essentially protect the load, normally an electrical motor. It is an efficient way to reduce the high voltage dv/dt caused by the power switching semiconductors within the drive converter. The protection of motor insulation from premature aging and destruction results in a significantly increased life time of all motor drive systems. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply
Description
Schaffner load reactors work on the AC output side of frequency converters or other sensitive equipment in series to the electrical consumer. Load reactors, also known as output reactors or dv/dt reactors, essentially protect the load, normally an electrical motor. It is an efficient way to reduce the high voltage dv/dt caused by the power switching semiconductors within the drive converter. The protection of motor insulation from premature aging and destruction results in a significantly increased life time of all motor drive systems. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Suppliers

Company
Product
Description
Supplier Links
Load Reactor -  - Schaffner EMC Inc.
Edison, NJ, USA
Load Reactor
Load Reactor
Schaffner load reactors work on the AC output side of frequency converters or other sensitive equipment in series to the electrical consumer. Load reactors, also known as output reactors or dv/dt reactors, essentially protect the load, normally an electrical motor. It is an efficient way to reduce the high voltage dv/dt caused by the power switching semiconductors within the drive converter. The protection of motor insulation from premature aging and destruction results in a significantly increased life time of all motor drive systems. Capabilities Phases: 1 and 3 Current range: up to 5 kA Short circuit current withstand: up to 50 kA Voltage range: up to 36 kV Fundamental frequency: up to 1 kHz Switching frequency: up to 20 kHz Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P Cooling methods: AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Schaffner load reactors work on the AC output side of frequency converters or other sensitive equipment in series to the electrical consumer.

Load reactors, also known as output reactors or dv/dt reactors, essentially protect the load, normally an electrical motor. It is an efficient way to reduce the high voltage dv/dt caused by the power switching semiconductors within the drive converter. The protection of motor insulation from premature aging and destruction results in a significantly increased life time of all motor drive systems.

Capabilities

  • Phases: 1 and 3
  • Current range: up to 5 kA
  • Short circuit current withstand: up to 50 kA
  • Voltage range: up to 36 kV
  • Fundamental frequency: up to 1 kHz
  • Switching frequency: up to 20 kHz
  • Insulation classes: 180 / 200 / 220
  • Protection class: up to IP67 and NEMA 6/6P
  • Cooling methods: AN, AF, WD
  • Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE

Markets

  • Motor drives
  • Mobility
  • Renewables
  • Infrastructure
  • Building technology
  • Factory automation
  • Machinery
  • Power supply
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Line/Load Reactors
Product Name Load Reactor
Signal Type Single Phase; Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactor Transformer - 65920565 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Line Reactors - 817690-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details