Block USA, Inc. Line Reactor NKD 63/0,49

Description
Rated voltage 3 x 400 Vac Short-circuit voltage (uK) 4 % Rated current 3 x 2 - 3 x 200 A Inductance 0.015 - 14.650 mH Insulation class F Ambient temperature -10° C to +40° C Degree of protection IP 00 Line- and commutation reactor to DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA 22.2 Line reactor to minimize mains pollution, to reduce the reactive-power components and charging currents in the DC link capacitor and to improve the cos(phi).
Datasheet
Description
Rated voltage 3 x 400 Vac Short-circuit voltage (uK) 4 % Rated current 3 x 2 - 3 x 200 A Inductance 0.015 - 14.650 mH Insulation class F Ambient temperature -10° C to +40° C Degree of protection IP 00 Line- and commutation reactor to DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA 22.2 Line reactor to minimize mains pollution, to reduce the reactive-power components and charging currents in the DC link capacitor and to improve the cos(phi).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor - NKD 63/0,49 - Block USA, Inc.
Elgin, IL, USA
Line Reactor
NKD 63/0,49
Line Reactor NKD 63/0,49
Rated voltage 3 x 400 Vac Short-circuit voltage (uK) 4 % Rated current 3 x 2 - 3 x 200 A Inductance 0.015 - 14.650 mH Insulation class F Ambient temperature -10° C to +40° C Degree of protection IP 00 Line- and commutation reactor to DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA 22.2 Line reactor to minimize mains pollution, to reduce the reactive-power components and charging currents in the DC link capacitor and to improve the cos(phi).
  • Rated voltage 3 x 400 Vac
  • Short-circuit voltage (uK) 4 %
  • Rated current 3 x 2 - 3 x 200 A
  • Inductance 0.015 - 14.650 mH
  • Insulation class F
  • Ambient temperature -10° C to +40° C
  • Degree of protection IP 00

  • Line- and commutation reactor to
    DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA 22.2

  • Line reactor to minimize mains pollution, to reduce the reactive-power components and charging currents in the DC link capacitor and to improve the cos(phi).
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Line/Load Reactors
Product Number NKD 63/0,49
Product Name Line Reactor
Signal Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 1 A Line Reactor - 1321-3RA1-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details
Line Reactors - 2-2432409-7 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details