SKF/North America Datasheets for V-ring Seals
V-ring seals are all-rubber seals used primarily to exclude dirt and other contaminants. They are stretched over shafts and seal against the side of housing or another machine component.
V-ring Seals: Learn more
Page:
1
2
Product Name | Notes |
---|---|
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive... | |
SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing... | |
V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to... | |
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its... |
Next >> |