SKF/Global Rotary Shaft Seal MVR1-100

Description
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).
Description
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Seal - MVR1-100 - SKF/Global
Lansdale, PA, USA
Rotary Shaft Seal
MVR1-100
Rotary Shaft Seal MVR1-100
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).

Supplier's Site
Axial Shaft Seal - MVR Series - MVR1-100 - SKF/Global
Lansdale, PA, USA
Axial Shaft Seal - MVR Series
MVR1-100
Axial Shaft Seal - MVR Series MVR1-100
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

Supplier's Site
Axial Shaft Seal - MVR Series - MVR1-100 - SKF/North America
Lansdale, PA, USA
Axial Shaft Seal - MVR Series
MVR1-100
Axial Shaft Seal - MVR Series MVR1-100
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

Supplier's Site
Rotary Shaft Seal - MVR1-100 - SKF/North America
Lansdale, PA, USA
Rotary Shaft Seal
MVR1-100
Rotary Shaft Seal MVR1-100
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).

Supplier's Site

Technical Specifications

  SKF/Global SKF/Global SKF/North America SKF/North America
Product Category Oil Seals and Grease Seals Oil Seals and Grease Seals Oil Seals and Grease Seals Oil Seals and Grease Seals
Product Number MVR1-100 MVR1-100 MVR1-100 MVR1-100
Product Name Rotary Shaft Seal Axial Shaft Seal - MVR Series Axial Shaft Seal - MVR Series Rotary Shaft Seal
Seal Type Single Lip Oil Seal Single Lip Oil Seal; V-ring Single Lip Oil Seal; V-ring Single Lip Oil Seal
Material (ASTM Abbreviation) Nitrile (NBR) Fluoroelastomer (FKM); Nitrile (NBR) Fluoroelastomer (FKM); Nitrile (NBR) Nitrile (NBR)
Design Units English Metric Metric English
Shaft O.D. or Seal I.D. 3.94 inch (100 mm) 3.94 inch (100 mm) 3.94 inch (100 mm) 3.94 inch (100 mm)
Housing I.D. or Seal O.D. 0.0 inch (0.0 mm) 4.72 inch (120 mm) 4.72 inch (120 mm) 0.0 inch (0.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details
ptfe backup rings -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Seals - 2270533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3150 inch (8 mm)
View Details