SKF/Global Axial Shaft Seal - MVR Series MVR1-68

Description
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.
Description
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

Suppliers

Company
Product
Description
Supplier Links
Axial Shaft Seal - MVR Series - MVR1-68 - SKF/Global
Lansdale, PA, USA
Axial Shaft Seal - MVR Series
MVR1-68
Axial Shaft Seal - MVR Series MVR1-68
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

Supplier's Site
Axial Shaft Seal - MVR Series - MVR1-68 - SKF/North America
Lansdale, PA, USA
Axial Shaft Seal - MVR Series
MVR1-68
Axial Shaft Seal - MVR Series MVR1-68
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Oil Seals and Grease Seals Oil Seals and Grease Seals
Product Number MVR1-68 MVR1-68
Product Name Axial Shaft Seal - MVR Series Axial Shaft Seal - MVR Series
Seal Type Single Lip Oil Seal; V-ring Single Lip Oil Seal; V-ring
Seal Construction Single Metal Case Single Metal Case
Sealing Direction Axial Seal Axial Seal
Seal Features Split Seal (optional feature) Split Seal (optional feature)
Material (ASTM Abbreviation) Fluoroelastomer (FKM); Nitrile (NBR) Fluoroelastomer (FKM); Nitrile (NBR)
Unlock Full Specs
to access all available technical data