V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Oil Seals and Grease Seals | Oil Seals and Grease Seals |
| Product Number | 412403* | 412403* |
| Product Name | VR4 V-Ring Seal | VR4 V-Ring Seal |
| Seal Type | Single Lip Oil Seal; V-ring | Single Lip Oil Seal; V-ring |
| Seal Construction | Rubber / Polymer | Rubber / Polymer |
| Sealing Direction | Axial Seal | Axial Seal |
| Seal Features | Split Seal (optional feature) | Split Seal (optional feature) |
| Material (ASTM Abbreviation) | Fluoroelastomer (FKM); Nitrile (NBR) | Fluoroelastomer (FKM); Nitrile (NBR) |