Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for use in general industrial applications with shaft diameters up to 200 mm or 8 inch respectively. The large diameter seals, for shaft diameters above 200 mm, provide special features and are intended for use in heavy and large-size engineering applications, which require either very large or specially designed seals. In general terms, a radial shaft seal is a barrier with four main functions (images 1-4).
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.
| SKF/Global | SKF/Global | SKF/North America | SKF/North America | |
|---|---|---|---|---|
| Product Category | Oil Seals and Grease Seals | Oil Seals and Grease Seals | Oil Seals and Grease Seals | Oil Seals and Grease Seals |
| Product Number | MVR1-10 | MVR1-10 | MVR1-10 | MVR1-10 |
| Product Name | Rotary Shaft Seal | Axial Shaft Seal - MVR Series | Rotary Shaft Seal | Axial Shaft Seal - MVR Series |
| Seal Type | Single Lip Oil Seal | Single Lip Oil Seal; V-ring | Single Lip Oil Seal | Single Lip Oil Seal; V-ring |
| Material (ASTM Abbreviation) | Nitrile (NBR) | Fluoroelastomer (FKM); Nitrile (NBR) | Nitrile (NBR) | Fluoroelastomer (FKM); Nitrile (NBR) |
| Design Units | English | Metric | English | Metric |
| Shaft O.D. or Seal I.D. | 0.3940 inch (10.01 mm) | 0.3937 inch (10 mm) | 0.3940 inch (10.01 mm) | 0.3937 inch (10 mm) |
| Housing I.D. or Seal O.D. | 0.0 inch (0.0 mm) | 0.9449 inch (24 mm) | 0.0 inch (0.0 mm) | 0.9449 inch (24 mm) |