Gems Sensors & Controls Vacuum Pressure Switch PS82 Series

Description
5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar) Small Size for Demanding Applications These miniature vacuum pressure switches, based on our proven PS71 pressure switch series, are designed for demanding applications where space and/or price are strong concerns. *CE approval - EN61010:2001 standard
Datasheet
Description
5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar) Small Size for Demanding Applications These miniature vacuum pressure switches, based on our proven PS71 pressure switch series, are designed for demanding applications where space and/or price are strong concerns. *CE approval - EN61010:2001 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pressure Switch - PS82 Series - Gems Sensors & Controls
Plainville, CT, USA
Vacuum Pressure Switch
PS82 Series
Vacuum Pressure Switch PS82 Series
5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar) Small Size for Demanding Applications These miniature vacuum pressure switches, based on our proven PS71 pressure switch series, are designed for demanding applications where space and/or price are strong concerns. *CE approval - EN61010:2001 standard
  • 5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar)
  • Small Size for Demanding Applications

These miniature vacuum pressure switches, based on our proven PS71 pressure switch series, are designed for demanding applications where space and/or price are strong concerns.

*CE approval - EN61010:2001 standard

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Vacuum Switches
Product Number PS82 Series
Product Name Vacuum Pressure Switch
Device Category Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Vacuum
Signal Output Switch
Vacuum Range 633 to 48.8 torr (5 to 28 in Hg vac)
Unlock Full Specs
to access all available technical data