CC 600 CYT is a multi-conductor, 600 V, 105°C, UL approved flexible shielded control cable. The reduced outer diameter permits easy handling and installation
in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to
be suppressed. CC 600 CYT control cables are designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are
machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between
control panels and machines.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02782002 |
| Product Name | CC 600 CYT - Oil Resistant 105°C Flexible Shielded Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |