CC 500 CP is a multi-conductor, shielded, flexible oil resistant control cable. The special polyurethane jacket provides an excellent chemical and abrasion resistance
as well as being tear resistant. An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when
EMI emissions need to be suppressed. For use in harsh environments.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02801205 |
| Product Name | CC 500 CP - Shielded Oil Resistant, Tear Resistant, Flexible PUR Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |