SAB North America CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable 02811812

Description
CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.
Datasheet
Description
CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable - 02811812 - SAB North America
Fairfield, NJ, USA
CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable
02811812
CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable 02811812
CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.

CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and
abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 02811812
Product Name CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable
Product Type Multiconductor Cable
Cable Jacket PUR
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Shielding Braid
Rated Voltage 0.3500 kilovolts
View Details