TR 600 black is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National
Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without
conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the
stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 black tray cable is
designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines,
CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600
black is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC
Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed
cables can be used in NFPA 79 Machine areas.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02841803 |
| Product Name | TR 600 - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |