CC 600 P blue is a multi-conductor, 600 V, 80°C oil resistant control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion
resistance as well as being tear resistant and halogen free with low flame propagation. For use in harsh environments.
CC 600 P blue is a multi-conductor, 600 V, 80°C oil resistant control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion
resistance as well as being tear resistant and halogen free with low flame propagation. For use in harsh environments.
| SAB North America | SAB North America | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 02632012 | 02632012 |
| Product Name | CC 600 P - Oil Resistant, Tear Resistant, Flexible PUR Control Cable With Blue Conductors | CC 600 P Blue - Oil Resistant, Tear Resistant, Flexible PUR Control Cable with Blue Conductors |
| Product Type | Multiconductor Cable | Multiconductor Cable |
| Cable Jacket | PUR | PUR, TMPU |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Conductor | Copper | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |