CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and
abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 02811903 |
| Product Name | CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |