SAB North America CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable 02812005

Description
CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.
Datasheet
Description
CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable - 02812005 - SAB North America
Fairfield, NJ, USA
CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable
02812005
CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable 02812005
CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.

CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and
abrasion resistance as well as being tear resistant and halogen free with low flame propagation. The overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. For use in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 02812005
Product Name CC 600 CP - Oil Resistant, Tear Resistant, Flexible PUR Shielded Control Cable
Product Type Multiconductor Cable
Cable Jacket PUR
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data