Image Supply, Inc. EcoSoft™ Singlefold Towel-9in x 10in White 475

Description
Bay West® EcoSoft™ Singlefold Towel-9in x 10in White Available in various colors. 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Use Dispenser: 53200, 53500. 9" x 10", White, 15/268/cs
Description
Bay West® EcoSoft™ Singlefold Towel-9in x 10in White Available in various colors. 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Use Dispenser: 53200, 53500. 9" x 10", White, 15/268/cs

Suppliers

Company
Product
Description
Supplier Links
EcoSoft™ Singlefold Towel-9in x 10in White - 475 - Image Supply, Inc.
Lumberton, NC, USA
EcoSoft™ Singlefold Towel-9in x 10in White
475
EcoSoft™ Singlefold Towel-9in x 10in White 475
Bay West® EcoSoft™ Singlefold Towel-9in x 10in White Available in various colors. 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Use Dispenser: 53200, 53500. 9" x 10", White, 15/268/cs

Bay West® EcoSoft™ Singlefold Towel-9in x 10in White
Available in various colors. 100% recycled. Contains a minimum of 40% post-consumer waste, which meets EPA guidelines. Use Dispenser: 53200, 53500.

9" x 10", White, 15/268/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Wipes and Wipers
Product Number 475
Product Name EcoSoft™ Singlefold Towel-9in x 10in White
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork ShopMax Wiper 450, Roll Towel - 450360 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Length 22.5 inch (571 mm)
Width / OD 13.62 inch (346 mm)
View Details
Wipes - 2469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Industry Applications General Cleaning, Food and Industrial Applications
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details