Image Supply, Inc. Marcal Pro™ 100% Premium Recycled Perforated Towels KRT

Description
80 Sheets per Roll. 15 Rolls per Case. Whitened without chlorine bleaching, no dyes or fragrances added. 100% recycled content. Whitened without chlorine bleaching, no dye or fragrance added, virtually lint-free, NRDC Certified. One-ply, white. 11 x 9 sheets. 70 sheets per roll. 15 individually wrapped rolls per case. CS
Description
80 Sheets per Roll. 15 Rolls per Case. Whitened without chlorine bleaching, no dyes or fragrances added. 100% recycled content. Whitened without chlorine bleaching, no dye or fragrance added, virtually lint-free, NRDC Certified. One-ply, white. 11 x 9 sheets. 70 sheets per roll. 15 individually wrapped rolls per case. CS

Suppliers

Company
Product
Description
Supplier Links
Marcal Pro™ 100% Premium Recycled Perforated Towels - KRT - Image Supply, Inc.
Lumberton, NC, USA
Marcal Pro™ 100% Premium Recycled Perforated Towels
KRT
Marcal Pro™ 100% Premium Recycled Perforated Towels KRT
80 Sheets per Roll. 15 Rolls per Case. Whitened without chlorine bleaching, no dyes or fragrances added. 100% recycled content. Whitened without chlorine bleaching, no dye or fragrance added, virtually lint-free, NRDC Certified. One-ply, white. 11 x 9 sheets. 70 sheets per roll. 15 individually wrapped rolls per case. CS

80 Sheets per Roll. 15 Rolls per Case. Whitened without chlorine bleaching, no dyes or fragrances added. 100% recycled content. Whitened without chlorine bleaching, no dye or fragrance added, virtually lint-free, NRDC Certified. One-ply, white. 11 x 9 sheets. 70 sheets per roll. 15 individually wrapped rolls per case.

CS

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Wipes and Wipers
Product Number KRT
Product Name Marcal Pro™ 100% Premium Recycled Perforated Towels
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 468597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Biodegradable; No Solvent or Cleaner
Length 9.84 inch (250 mm)
Width / OD 9.84 inch (250 mm)
View Details