Image Supply, Inc. HOSPECO® Huck Towels - 10 lb. CW10

Description
All recycled colored surgical (huck) towels all sewn and bound. Sizes vary from 14" x 22" to 16" x 32" and anything in between. 10 lb., ea
Description
All recycled colored surgical (huck) towels all sewn and bound. Sizes vary from 14" x 22" to 16" x 32" and anything in between. 10 lb., ea

Suppliers

Company
Product
Description
Supplier Links
HOSPECO® Huck Towels - 10 lb. - CW10 - Image Supply, Inc.
Lumberton, NC, USA
HOSPECO® Huck Towels - 10 lb.
CW10
HOSPECO® Huck Towels - 10 lb. CW10
All recycled colored surgical (huck) towels all sewn and bound. Sizes vary from 14" x 22" to 16" x 32" and anything in between. 10 lb., ea

All recycled colored surgical (huck) towels all sewn and bound. Sizes vary from 14" x 22" to 16" x 32" and anything in between.

10 lb., ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Wipes and Wipers
Product Number CW10
Product Name HOSPECO® Huck Towels - 10 lb.
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Accel Cloths Quarterfolded - 48635 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 12.5 inch (317 mm)
View Details
Wipes - 2825147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cleaning; Pre-saturated with Solvent or Cleaner
Industry Applications Cleaning Hands
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
Tork Industrial Cleaning Cloth Gray W7 - 520374 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.62 inch (371 mm)
Width / OD 9.25 inch (235 mm)
View Details