Image Supply, Inc. Claire® Gleme Glass Cleaner Wipes 933

Description
The easiest and quickest way to clean your glass and windows and keep them looking new. Premoistened with a powerful ammonia-free formula. Won't leave behind streaks or a sticky film. 10 x 12; Ammonia free, lint free, non-streaking. Will remove dust, dirt, oil and grease smudges, water spots, fingerprints and smoke film from any glass surface and leave it with a dazzling shine. Best of all, our ammonia-free formula is non-flammable and safe to use on every glass surface including colored and tinted windows 40 ct., 6/cs
Description
The easiest and quickest way to clean your glass and windows and keep them looking new. Premoistened with a powerful ammonia-free formula. Won't leave behind streaks or a sticky film. 10 x 12; Ammonia free, lint free, non-streaking. Will remove dust, dirt, oil and grease smudges, water spots, fingerprints and smoke film from any glass surface and leave it with a dazzling shine. Best of all, our ammonia-free formula is non-flammable and safe to use on every glass surface including colored and tinted windows 40 ct., 6/cs

Suppliers

Company
Product
Description
Supplier Links
Claire® Gleme Glass Cleaner Wipes - 933 - Image Supply, Inc.
Lumberton, NC, USA
Claire® Gleme Glass Cleaner Wipes
933
Claire® Gleme Glass Cleaner Wipes 933
The easiest and quickest way to clean your glass and windows and keep them looking new. Premoistened with a powerful ammonia-free formula. Won't leave behind streaks or a sticky film. 10 x 12; Ammonia free, lint free, non-streaking. Will remove dust, dirt, oil and grease smudges, water spots, fingerprints and smoke film from any glass surface and leave it with a dazzling shine. Best of all, our ammonia-free formula is non-flammable and safe to use on every glass surface including colored and tinted windows 40 ct., 6/cs

The easiest and quickest way to clean your glass and windows and keep them looking new. Premoistened with a powerful ammonia-free formula. Won't leave behind streaks or a sticky film. 10 x 12; Ammonia free, lint free, non-streaking.

Will remove dust, dirt, oil and grease smudges, water spots, fingerprints and smoke film from any glass surface and leave it with a dazzling shine. Best of all, our ammonia-free formula is non-flammable and safe to use on every glass surface including colored and tinted windows

40 ct., 6/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Wipes and Wipers
Product Number 933
Product Name Claire® Gleme Glass Cleaner Wipes
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 468604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Biodegradable; Pre-saturated with Solvent or Cleaner
Length 8.74 inch (222 mm)
Width / OD 5.91 inch (150 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details