Saint-Gobain Coating Solutions Datasheets for Thermal Spray Coatings
Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray processes.
Thermal Spray Coatings: Learn more
| Product Name | Notes |
|---|---|
| Coatings that Extend Service Life in High-Temp Applications This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier... | |
| Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable... | |
| Particle Size Options for Tailored Porosity These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet... | |
| When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed... | |
| \ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame... | |
| Rokide® A flame spray rods deliver coatings with exceptional electrical insulation properties while also providing fairly high abrasion resistance. Coating Properties Good electrical insulation Very good abrasion resistance Good... | |
| Rokide® C flame spray rods are designed to deliver excellent abrasion and corrosion resistance along with protection against mechanical friction. Rokide® C rods produce a hard, dense coating that... | |
| Rokide® HPA flame spray rods deliver highly electrical-resistive coatings with exceptional stability at high temperatures. These coatings are ideal for high-temperature strain gages. Rod Size 989100200020–1/4” diameter x 18” | |
| Rokide® MBC flame spray rods deliver coatings with very good abrasion resistance along with protection against mechanical friction. Rod Size 989100298000–1/4” diameter x 24” long (6.35 mm x 610... | |
| Saint-Gobain 204 series is yttria stabilized zirconia hollow sphere powder with a cream color. The benefit of the spherical shape is more uniform build up rates due to uniform delivery... | |
| Saint-Gobain Coating Solutions offers its WCS Tuf-Cote rope hardfacing materials in two formulations. The presence of carbides delivers extremely hard coatings along with abrasion and shock resistance. Both materials are... | |
| Saint-Gobain Coating Solutions offers Tuf-Cote® ropes in two GM-S formulations that dramatically reduce metal/metal friction, which can significantly reduce machinery power required. Features & Benefits Excellent coating for metal/metal... | |
| Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser... | |
| Saint-Gobain offers multi-purpose bond coat for all compositions of Rokide® thermal spraying materials. Rokide® Ni-Chrome rods impart a very smooth surface & improve the bond strength of the... | |
| Saint-Gobain’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain... | |
| Saint-Gobain’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion... | |
| Saint-Gobain’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. | |
| Saint-Gobain’s #110 GE is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder yields wear-resistant coatings that are ideal for aerospace, printing & automotive applications. The #110... | |
| Saint-Gobain’s #110 is a blocky-shaped gray fused aluminum oxide powder containing about 3 percent titania. When sprayed, this powder produces a hard, dense coating that offers wear resistance & dielectric... | |
| Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. | |
| Saint-Gobain’s #117 & 119 are blocky-shaped, fused aluminum oxide powders with about 3% titania. The powders are brown in color but spray gray. The resulting coatings provide wear resistance & | |
| Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for... | |
| Saint-Gobain’s #153PT is a 99.8+% pure white powder with low soda content. It is recommended when purity is essential, such as electronic & dielectric applications. Both powders are available in... | |
| Saint-Gobain’s #170 is a white fused magnesium aluminate powder that is blocky in shape. This powder produces high thermal shock resistant coatings that are suitable for the re-surfacing of parts. | |
| Saint-Gobain’s #171 is a spherical white magnesium aluminate (Spinel) powder used primarily for resurfacing parts that require high thermal shock resistance. These coatings resist wetting by liquid aluminum, making it... | |
| Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as... | |
| Saint-Gobain’s #2020, #2021, #2525 & 2026HE are fused black powders that feature rounded particles for superior flow characteristics. These powders produce dense, very hard coatings with excellent resistance to wear... | |
| Saint-Gobain’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. | |
| Saint-Gobain’s #233 & #233PW crushed cream-colored powders are created using a special fusion process that gives the particles an open structure. These coatings act as an excellent thermal barrier or... | |
| Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are... | |
| Saint-Gobain’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & | |
| Saint-Gobain’s #340 & 341 are sintered & crushed blocky shaped powders that produce excellent wear & corrosion resistant coatings. The presence of silica & titania increases deposit efficiency & improves... | |
| Saint-Gobain’s 3000 series features fused black powders that are rounded for superior flow characteristics. These powders produce coatings for applications where resistance to wear & corrosion are essential. The rounded... | |
| Saint-Gobain’s sintered 300 series features three blocky shaped powders. The titania present in these formulations yields superior deposit efficiency & finishing characteristics compared to pure chromium oxide. Virtually free of... | |
| Saint-Gobain's #1000 & #1001 powders are composed of fused & crushed, blocky-shaped black titania. These powders are used for coatings where only moderate resistance to abrasive wear is required. The... | |
| Saint-Gobain's #1020 is a fused, crushed mullite powder that is blocky-shaped & white in color. This powder produces coatings that are ideal for applications requiring good dielectric strength, thermal insulation... | |
| The 204HP series is a very high purity hollow sphere powder with a white color. The material is designed to be low activity and will pass the pending European regulation... | |
| These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent... |