Saint-Gobain’s #117 & 119 are blocky-shaped, fused aluminum oxide powders with about 3% titania. The powders are brown in color but spray gray. The resulting coatings provide wear resistance & dielectric strength for aerospace, printing, chemical & automotive applications.
The #117 is approved for GE A50TF87 Class C.
Both powders are available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish.
Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
| Saint-Gobain Coating Solutions | |
|---|---|
| Product Category | Thermal Spray Coatings |
| Product Number | #117 and #119 |
| Product Name | Aluminum Oxide Thermal Spray Powder |
| Spray Technology | Powder Flame Spray |