Saint-Gobain Coating Solutions Thermal Spray Flexicord HardKarb 12 Co

Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand
Datasheet
Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - HardKarb 12 Co - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
HardKarb 12 Co
Thermal Spray Flexicord HardKarb 12 Co
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand

Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products.

Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties.

Features & Benefits

  • Produces hard, dense coatings
  • Excellent resistance to abrasion, erosion, fretting & sliding wear
  • Maximum temperature: 500°C (932°F)
  • Not suitable for severe corrosive or oxidizing environments
  • Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings
  • Protects against coal dust, non-corrosive slurry & sand
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number HardKarb 12 Co
Product Name Thermal Spray Flexicord
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Flexicords - RocDur CO 6 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Yttria Stabilized Zirconia Thermal Spray Powder - #204 HP - Saint-Gobain Coating Solutions
Specs
Spray Technology Electric Arc
Particle Size 25 to 95 µm (0.9843 to 3.74 mil)
Material Type Ceramic; Zirconia; Yttria
View Details
Flexicords - RocDur 48 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details