Saint-Gobain Coating Solutions Thermal Spray Flexicord RocDur 6740

Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 63 to 68% Composite coating made of a nickel self-fluxing alloy with tungsten carbide particles Excellent resistance to abrasive & erosive wear Good corrosion resistance Ideal for non-slip surfaces such as rollers & capstans
Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 63 to 68% Composite coating made of a nickel self-fluxing alloy with tungsten carbide particles Excellent resistance to abrasive & erosive wear Good corrosion resistance Ideal for non-slip surfaces such as rollers & capstans

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - RocDur 6740 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
RocDur 6740
Thermal Spray Flexicord RocDur 6740
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 63 to 68% Composite coating made of a nickel self-fluxing alloy with tungsten carbide particles Excellent resistance to abrasive & erosive wear Good corrosion resistance Ideal for non-slip surfaces such as rollers & capstans

\

Save Time & Money with RocDur Thermal Spray Flexicord

Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC.

Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life.

Features & Benefits

  • Exceptional deposition efficiency – 63 to 68%
  • Composite coating made of a nickel self-fluxing alloy with tungsten carbide particles
  • Excellent resistance to abrasive & erosive wear
  • Good corrosion resistance
  • Ideal for non-slip surfaces such as rollers & capstans
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number RocDur 6740
Product Name Thermal Spray Flexicord
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Spray Flexicord - HardKarb 12 Co - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Flexicords - RocDur 37 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details
2 suppliers
Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying - Rokide® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 mm (0.2500 inch)
Material Type Ceramic; Nickel-Chromium
View Details