Saint-Gobain Coating Solutions Datasheets for Braze and Brazing Alloys
Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point (>800° F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
Braze and Brazing Alloys: Learn more
| Product Name | Notes |
|---|---|
| When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed... | |
| Saint-Gobain Coating Solutions offers its WCS Tuf-Cote rope hardfacing materials in two formulations. The presence of carbides delivers extremely hard coatings along with abrasion and shock resistance. Both materials are... | |
| Saint-Gobain Coating Solutions offers Tuf-Cote® ropes in two GM-S formulations that dramatically reduce metal/metal friction, which can significantly reduce machinery power required. Features & Benefits Excellent coating for metal/metal... |