Saint-Gobain Coating Solutions Datasheets for Thermal Spray Equipment
Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface.
Thermal Spray Equipment: Learn more
| Product Name | Notes |
|---|---|
| Patented PTA-PHE Technology Saint-Gobain Coating Solutions designs and manufactures plasma transfer arc (PTA) welding equipment for hardfacing applications. In fact, our PTA-PHE technology leads the industry in providing a highly... | |
| Efficient Flame Spraying for Internal Diameters Saint-Gobain Coating Solutions designed the ID Gun to spray high-performance coatings inside pipes or sleeves larger than 150 mm (6 inches) in diameter. It... | |
| Maximum Efficiency with Versatile, Economical Operations Saint-Gobain Coating Solutions designed the ProPlasma high-performance powder spray gun with two goals: To improve productivity & provide versatility. We based our design on... | |
| Saint-Gobain Coating Solutions designs & produces complete turnkey plasma spray systems, providing the integrated components that deliver maximum spray rates & deposition efficiency while significantly reducing energy consumption. The system... | |
| Several years ago, Saint-Gobain Coating Solutions introduced a newly designed RF combustion head to improve the spraying of Rokide® rods and Flexicords. The head comes standard with new spray... | |
| The Rokide® flame spray system is unique in the industry because it uses ceramic oxide Rokide® rods as the consumable for maximum coating performance. The rods are melted... | |
| The Rokide® flame spray system operates with a rugged, dependable, state-of-the-art electric drive unit. The ease of operation and precise rod speed control provide greater productivity along with lower... | |
| The Rokide® gun extension is designed to apply coatings inside pipes and other hard to reach places. The gun extension is available in 12” (305 mm), 24” (610 mm)... |