Saint-Gobain Coating Solutions Rope Hardfacing Flexible Cord Grade N Tuf-Cote®

Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance
Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

Suppliers

Company
Product
Description
Supplier Links
Rope Hardfacing Flexible Cord - Grade N Tuf-Cote® - Saint-Gobain Coating Solutions
Worcester, MA, USA
Rope Hardfacing Flexible Cord
Grade N Tuf-Cote®
Rope Hardfacing Flexible Cord Grade N Tuf-Cote®
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions

When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment.

Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications.

Easy Application for a Tough, Economical Hardfacing Solution

Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment.

Technically Superior Chemistry for Maximum Toughness

Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application.

Features & Benefits

  • Very good abrasion resistance
  • Good erosion resistance
  • Moderate shock resistance
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number Grade N Tuf-Cote®
Product Name Rope Hardfacing Flexible Cord
Spray Technology Rod Flame Spray / Rokide®
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Spray Flexicord - RocDur 62 - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Material Type Non-ferrous; Nickel; Self-fluxing
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Aluminum Titanate - #1010 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 5 to 25 µm (0.1969 to 0.9843 mil)
Material Type Ceramic; Titanate; Aluminum Titanate
View Details
2 suppliers
Thermal Spray Flexicord - RocDur 6740 - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Material Type Non-ferrous; Nickel; Self-fluxing
View Details